Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 860681-AFBR-57R6AEZ-
Features: Transceiver Module Ethernet 4.25Gbps 850nm 2.97V ~ 3.63V LC Duplex Pluggable, SFP
Package: Tray
Mounting: Pluggable, SFP
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 860681-AFBR-57R6AEZ-HP1 |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57R6AEZ-HP1 |
| Device Type | Rec-Trans |