Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 860680-AFBR-57J7APZ-
Features: Transceiver Module Ethernet, Fibre Channel 1.288 ~ 7.3728Gbps 850nm 2.97V ~ 3.63V LC Duplex Pluggable, SFP
Package: Tray
Mounting: Pluggable, SFP
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 860680-AFBR-57J7APZ-HW1 |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57J7APZ-HW1 |
| Device Type | Rec-Trans |