Manufacturer: Mechatronics Fan Group
Win Source Part Number: 859067-MA7015M12B1-R
Series: MA7015
Features: Fan - 12VDC Square - 70mm L x 70mm H Ball - 3 Wire Leads
Package: Bulk
Family Name: MA7015
Categories: Fans
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8414.59.6590
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 859067-MA7015M12B1-RSR |
| Product Name | DC Fans - MA7015M12B1-RSR |