Manufacturer: Maida Development Company
Win Source Part Number: 858533-8S17SM141T6
Series: SMV
Operating Temperature Range: -40°C ~ 85°C
Features: Varistor Circuit Surface Mount, MLCV 3220 (8250 Metric)
Package: Reel - TR
Package: 3220 (8250 Metric)
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 858533-8S17SM141T6 |
| Product Name | TVS - TVS - Varistors, MOVs - 8S17SM141T6 |
| Tj | -40 to 85 C (-40 to 185 F) |