Manufacturer: Sunlord
Win Source Part Number: 851033-SDV1005H260C0
Series: SDV
Features: 34.5 V 1 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8533.40.4000
Other Part Number: 3442-SDV1005H260C030
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 851033-SDV1005H260C030YPTF |
| Product Name | TVS - TVS - Varistors, MOVs - SDV1005H260C030YPTF |