Manufacturer: Sunlord
Win Source Part Number: 850881-SWPA3010S3R3N
Series: SWPA
Features: 3.3 µH Inductor 960 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 850881-SWPA3010S3R3NT |
| Product Name | Fixed Inductors - SWPA3010S3R3NT |