Manufacturer: Sunlord
Win Source Part Number: 850741-WPN4020H1R5MT
Series: WPN
Features: 1.5 µH Inductor 5.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 850741-WPN4020H1R5MT |
| Product Name | Fixed Inductors - WPN4020H1R5MT |