Win Source Electronics Common Mode Chokes - SDCW2012C-2-900TF 850717-SDCW2012C-2-900TF

Description
Manufacturer: Sunlord Win Source Part Number: 850717-SDCW2012C-2-9 00TF Series: SDCW-C Features: Line Common Mode Choke 90 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-SDCW2012C-2-900 TFTR, 3442-SDCW2012C-2-900 TFDKR, 3442-SDCW2012C-2-900 TFCT
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 850717-SDCW2012C-2-9 00TF Series: SDCW-C Features: Line Common Mode Choke 90 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-SDCW2012C-2-900 TFTR, 3442-SDCW2012C-2-900 TFDKR, 3442-SDCW2012C-2-900 TFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SDCW2012C-2-900TF - 850717-SDCW2012C-2-900TF - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SDCW2012C-2-900TF
850717-SDCW2012C-2-900TF
Common Mode Chokes - SDCW2012C-2-900TF 850717-SDCW2012C-2-900TF
Manufacturer: Sunlord Win Source Part Number: 850717-SDCW2012C-2-9 00TF Series: SDCW-C Features: Line Common Mode Choke 90 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-SDCW2012C-2-900 TFTR, 3442-SDCW2012C-2-900 TFDKR, 3442-SDCW2012C-2-900 TFCT

Manufacturer: Sunlord
Win Source Part Number: 850717-SDCW2012C-2-900TF
Series: SDCW-C
Features: Line Common Mode Choke 90 Ohms @ 100 MHz DCR
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-SDCW2012C-2-900TFTR, 3442-SDCW2012C-2-900TFDKR, 3442-SDCW2012C-2-900TFCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 850717-SDCW2012C-2-900TF
Product Name Common Mode Chokes - SDCW2012C-2-900TF
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328989-WPN201610U2R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Filters - Common Mode Chokes - 1369363-SDCW1210U-2-900TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.5000 ohms
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369552-HQ0603Q1N5BT01 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details