Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847934-IRM-02-12
Series: IRM-02 (2W)
Features: AC DC Converters 1 Uitgang Input
Package: Tube
Family Name: IRM-02
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 640
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1866-3001, IRM-02-12-ND
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 847934-IRM-02-12 |
| Product Name | AC DC Converters - IRM-02-12 |
| Package Type | Other; Tube |