Manufacturer: Precision Electronics Corporation
Win Source Part Number: 847358-RV4NAYSD103A
Series: RV4
Features: Ohm 1 Gang Potentiometer 1.0 Kierros
Package: Bulk
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: KU1031S28-D, Q8280267, RV4N103C, RV4N103C-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 847358-RV4NAYSD103A |
| Product Name | Rotary Potentiometers, Rheostats - RV4NAYSD103A |
| Potentiometer Type | Digital Potentiometer |