The LRS-75-24 is a 75W single output switching power supply designed for a wide range of applications. It operates with an input voltage range of 85 to 264VAC and provides a regulated output voltage of 24V with a maximum output current of 3.2A. The power supply features high efficiency, reaching up to 91.5%, and has a low no-load power consumption of less than 0.3W. This model is equipped with multiple protection features, including short circuit, overload, and overvoltage protection, ensuring reliable operation. It can withstand a surge input of 300VAC for up to 5 seconds and operates effectively in ambient temperatures ranging from -30°C to +70°C. The unit is designed for free air convection cooling and has a compact, low-profile design, making it suitable for various industrial applications, including automation machinery and household appliances. The LRS-75-24 complies with international safety standards, including UL62368-1 and IEC62368-1, and has a mean time between failures (MTBF) of over 3,334 hours, indicating high reliability. Its dimensions are 99mm x 97mm x 30mm, and it weighs approximately 0.23kg. This product is a viable option for engineers seeking a dependable power supply solution for their projects.
Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847269-LRS-75-24
Series: LRS-75 (75W)
Features: AC DC Converters 1 Output Input
Package: Box
Family Name: LRS-75
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: LRS-75-24-ND, 1866-3361
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 847269-LRS-75-24 |
| Product Name | AC DC Converters - LRS-75-24 |
| Package Type | Other; Box |