Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847265-PD-45A
Series: PD-45 (45W)
Features: AC DC Converters 2 Output Input
Package: Box
Family Name: PD-45
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: PD-45A-ND, 1866-3768
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 847265-PD-45A |
| Product Name | AC DC Converters - PD-45A |
| Package Type | Other; Box |