Manufacturer: Solid State Inc.
Win Source Part Number: 847130-BZY93C7V5
Series: BZY93
Features: Zener Diode 7.5 V 20 W
Package: Box
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 847130-BZY93C7V5 |
| Product Name | Diodes - Zener - Single - BZY93C7V5 |