Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847123-GSM60A15-P1J
Series: GSM60A (60W)
Features: 60 W AC/DC External Adapter Input
Package: Box
Family Name: GSM60A15
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: 1866-2017, GSM60A15-P1J-ND
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 847123-GSM60A15-P1J |
| Product Name | ACDC Desktop, Wall Adapters - GSM60A15-P1J |
| Package Type | Other; Box |