Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847024-RPD-75B
Series: RPD-75 (75W)
Features: AC DC Converters 2 Output Input
Package: Box
Family Name: RPD-75
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 63
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: RPD-75B-ND, 1866-4013
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 847024-RPD-75B |
| Product Name | AC DC Converters - RPD-75B |
| Package Type | Other; Box |