Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 846957-HRP-75-12
Series: HRP-75 (75W)
Features: AC DC Converters 1 Output Input
Package: Box
Family Name: HRP-75
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: 1866-2739, HRP-75-12-ND
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 846957-HRP-75-12 |
| Product Name | AC DC Converters - HRP-75-12 |
| Package Type | Other; Box |