Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 846949-GST120A48-R7B
Series: GST120A (120W)
Features: 120 W AC/DC External Adapter Input
Package: Box
Family Name: GST120A48
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: 1866-2043, GST120A48-R7B-ND
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 846949-GST120A48-R7B |
| Product Name | ACDC Desktop, Wall Adapters - GST120A48-R7B |
| Package Type | Other; Box |