Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 846943-A301-150-B2
Series: A301-150
Features: Voltage Input 150 W Power Output Continuous AC Outlets
Package: Box
Family Name: A301-150
Categories: Line Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9570
Other Part Number: 1866-5100, A301-150-B2-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 846943-A301-150-B2 |
| Product Name | Unclassified - A301-150-B2 |