Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 846879-AFBR-57D7APZ-
Features: Transceiver Module
Package: Tray
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 846879-AFBR-57D7APZ-HP1 |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57D7APZ-HP1 |
| Device Type | Rec-Trans |