Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 846860-SDR-120-24
Series: SDR-120 (120W)
Package: Box
Family Name: SDR-120
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: 1866-1079, SDR-120-24MW, SDR-120-24MW-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 846860-SDR-120-24 |
| Product Name | Unclassified - SDR-120-24 |