Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 846712-UHP-1000-12
Series: UHP-1000 (1000W)
Features: AC DC Converters 1 Output Input
Package: Box
Family Name: UHP-1000
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 8
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 846712-UHP-1000-12 |
| Product Name | AC DC Converters - UHP-1000-12 |
| Package Type | Other; Box |