Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 846670-AFBR-89CDDZ
Features: Transceiver Module
Package: Tray
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 846670-AFBR-89CDDZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-89CDDZ |
| Device Type | Rec-Trans |