Manufacturer: Free2Move
Win Source Part Number: 846124-F2M03GX-S01
Features: Transceiver Module
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8525.60.1050
Other Part Number: 647-1011-1, 647-1011-6, 647-1011-2, F2M03GXS01, Q4637864
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 846124-F2M03GX-S01 |
| Product Name | RF Transceiver Modules - F2M03GX-S01 |
| Device Type | Rec-Trans |