Manufacturer: Solid State Inc.
Win Source Part Number: 846024-1N5297
Features: Diode 100 V
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 846024-1N5297 |
| Product Name | Diodes, Rectifiers - Single - 1N5297 |
| Configuration | Single |