Manufacturer: Sunlord
Win Source Part Number: 844835-SDV1005S090C1
Series: SDV
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 25 V 2 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 844835-SDV1005S090C100NPTF |
| Product Name | TVS - TVS - Varistors, MOVs - SDV1005S090C100NPTF |
| Tj | -55 to 125 C (-67 to 257 F) |