Manufacturer: Khadas
Win Source Part Number: 844419-RCA-T-001
Features: Cable Stereo (3 Conductor, TRS) Phone Jack, 3.5mm (1/8") To Phono (RCA) Plug (2) 0.3' (10.16cm)
Package: Bag
Part Status: Obsolete
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
HTSUS: 8544.42.9090
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 844419-RCA-T-001 |
| Product Name | Barrel - Audio Cables - RCA-T-001 |