The TLP521-4 is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a 16-pin dual in-line plastic package. It provides 5000 V RMS isolation voltage and operates within a temperature range of -40°C to +105°C. The device has a collector-emitter breakdown voltage of 55 V, a maximum collector current of 50 mA, and a forward voltage of 1.4 V at 20 mA. It is RoHS compliant and meets UL and VDE safety standards, with package code EE.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 840581-TLP521-4GBSM
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 840581-TLP521-4GBSM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP521-4GBSM |