Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4.5#PBF 814481-LTC1261CS8-4.5#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814481-LTC1261CS8-4. 5#PBF Packaging: Tube Mounting Style: SMD Current - Output: 12mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): -4.5V Synchronous Rectifier: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 8V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1261
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814481-LTC1261CS8-4. 5#PBF Packaging: Tube Mounting Style: SMD Current - Output: 12mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): -4.5V Synchronous Rectifier: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 8V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1261
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4.5#PBF - 814481-LTC1261CS8-4.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4.5#PBF
814481-LTC1261CS8-4.5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4.5#PBF 814481-LTC1261CS8-4.5#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814481-LTC1261CS8-4. 5#PBF Packaging: Tube Mounting Style: SMD Current - Output: 12mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): -4.5V Synchronous Rectifier: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 8V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1261

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814481-LTC1261CS8-4.5#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 12mA
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 550kHz
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): -4.5V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Maximum Input Voltage: 8V
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LTC1261

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 814481-LTC1261CS8-4.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4.5#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CS8#PBF - 106296-LT1054CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1502IS8-3.3#PBF - 782015-LTC1502IS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS8-5#TRPBF - 1058240-LT1376IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details