Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814341-LT1372HVCS8#P
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.5A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 1.245V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 30V
Maximum Output Voltage: 42V (Switch)
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LT1372
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 814341-LT1372HVCS8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372HVCS8#PBF |
| Configuration / Function | Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC |
| Special Features | Multiple Outputs; Synchronous Rectification |