Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#PBF 814302-LT3995IMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814302-LT3995IMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.197V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 55.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LT3995
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814302-LT3995IMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.197V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 55.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LT3995
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#PBF - 814302-LT3995IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#PBF
814302-LT3995IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#PBF 814302-LT3995IMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814302-LT3995IMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.197V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 55.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LT3995

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814302-LT3995IMSE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Output (Min/Fixed): 1.197V
Synchronous Rectifier: No
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 60V
Maximum Output Voltage: 55.8V
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: LT3995

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 814302-LT3995IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data