Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495BEDDB#TRMPBF 814300-LT3495BEDDB#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814300-LT3495BEDDB#T RMPBF Packaging: Reel Mounting Style: SMD Current - Output: 550mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 16V Maximum Output Voltage: 40V (Switch) Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT3495
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814300-LT3495BEDDB#T RMPBF Packaging: Reel Mounting Style: SMD Current - Output: 550mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 16V Maximum Output Voltage: 40V (Switch) Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT3495
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495BEDDB#TRMPBF - 814300-LT3495BEDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495BEDDB#TRMPBF
814300-LT3495BEDDB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495BEDDB#TRMPBF 814300-LT3495BEDDB#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814300-LT3495BEDDB#T RMPBF Packaging: Reel Mounting Style: SMD Current - Output: 550mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 16V Maximum Output Voltage: 40V (Switch) Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT3495

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814300-LT3495BEDDB#TRMPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 550mA (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: No
Supplier Device Package: 10-DFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
Maximum Output Voltage: 40V (Switch)
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LT3495

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 814300-LT3495BEDDB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495BEDDB#TRMPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#PBF - 020394-LT3463EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1928ES6-5#TRMPBF - 098579-LTC1928ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307BCMS8#PBF - 1058121-LT1307BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details