Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273ACN#PBF 814270-LTC1273ACN#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814270-LTC1273ACN#PB F Packaging: Tube Mounting Style: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-DIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Part Number Series: LTC1273
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814270-LTC1273ACN#PB F Packaging: Tube Mounting Style: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-DIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Part Number Series: LTC1273
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273ACN#PBF
814270-LTC1273ACN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273ACN#PBF 814270-LTC1273ACN#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814270-LTC1273ACN#PB F Packaging: Tube Mounting Style: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-DIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Part Number Series: LTC1273

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814270-LTC1273ACN#PBF
Packaging: Tube
Mounting Style: Through Hole
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 300k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-DIP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Part Number Series: LTC1273

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 814270-LTC1273ACN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273ACN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details