Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4700EY#PBF 814113-LTM4700EY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814113-LTM4700EY#PBF Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.5 ~ 1.8V Voltage - Output 2: 0.5 ~ 1.8V Efficiency: 90% Supplier Device Package: 330-BGA (22x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.87" L x 0.59" W x 0.31" H (22.0mm x 15.0mm x 7.9mm) Maximum Input Voltage: 16V Manufacturer Package: 330-BBGA Module Current - Output (Maximum): 50A, 50A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 4 (72 Hours)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814113-LTM4700EY#PBF Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.5 ~ 1.8V Voltage - Output 2: 0.5 ~ 1.8V Efficiency: 90% Supplier Device Package: 330-BGA (22x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.87" L x 0.59" W x 0.31" H (22.0mm x 15.0mm x 7.9mm) Maximum Input Voltage: 16V Manufacturer Package: 330-BBGA Module Current - Output (Maximum): 50A, 50A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 4 (72 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4700EY#PBF - 814113-LTM4700EY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4700EY#PBF
814113-LTM4700EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4700EY#PBF 814113-LTM4700EY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814113-LTM4700EY#PBF Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.5 ~ 1.8V Voltage - Output 2: 0.5 ~ 1.8V Efficiency: 90% Supplier Device Package: 330-BGA (22x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.87" L x 0.59" W x 0.31" H (22.0mm x 15.0mm x 7.9mm) Maximum Input Voltage: 16V Manufacturer Package: 330-BBGA Module Current - Output (Maximum): 50A, 50A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 4 (72 Hours)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814113-LTM4700EY#PBF
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.5 ~ 1.8V
Voltage - Output 2: 0.5 ~ 1.8V
Efficiency: 90%
Supplier Device Package: 330-BGA (22x15)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.87" L x 0.59" W x 0.31" H (22.0mm x 15.0mm x 7.9mm)
Maximum Input Voltage: 16V
Manufacturer Package: 330-BBGA Module
Current - Output (Maximum): 50A, 50A
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 4 (72 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 814113-LTM4700EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4700EY#PBF
Package Type Other; 330-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products