Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814112-LTC2654BIGN-L
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 8.9μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2, ±0.3
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LTC2654
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 814112-LTC2654BIGN-L16#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654BIGN-L16#PBF |
| Interface Type | SPI; SPI |