Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461ACS8-3#PBF 814111-LT1461ACS8-3#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814111-LT1461ACS8-3# PBF Packaging: Tube Mounting Style: SMD Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Current - Output: 100mA Voltage - Input: 3.5V ~ 20V Output Type: Fixed Reference Type: Series Current - Supply: 70μA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT1461
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814111-LT1461ACS8-3# PBF Packaging: Tube Mounting Style: SMD Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Current - Output: 100mA Voltage - Input: 3.5V ~ 20V Output Type: Fixed Reference Type: Series Current - Supply: 70μA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT1461
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461ACS8-3#PBF - 814111-LT1461ACS8-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461ACS8-3#PBF
814111-LT1461ACS8-3#PBF
PMIC - PMIC - Voltage Reference - LT1461ACS8-3#PBF 814111-LT1461ACS8-3#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814111-LT1461ACS8-3# PBF Packaging: Tube Mounting Style: SMD Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Current - Output: 100mA Voltage - Input: 3.5V ~ 20V Output Type: Fixed Reference Type: Series Current - Supply: 70μA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT1461

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814111-LT1461ACS8-3#PBF
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Current - Output: 100mA
Voltage - Input: 3.5V ~ 20V
Output Type: Fixed
Reference Type: Series
Current - Supply: 70μA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LT1461

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 814111-LT1461ACS8-3#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1461ACS8-3#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT580LH - 1206883-LT580LH - Win Source Electronics
Specs
Package Type Other; TO-206AC, TO-52-3 Metal Can
Life Cycle Stage Obsolete
View Details
PMIC - PMIC - Voltage Reference - LT1009CZ#PBF - 127960-LT1009CZ#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 25 ppm/C
View Details