Win Source Electronics PMIC - PMIC - Voltage Reference - LT1236BIS8-10#TRPBF 814110-LT1236BIS8-10#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814110-LT1236BIS8-10 #TRPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Current - Output: 10mA Voltage - Input: 11.5V ~ 40V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Current - Supply: 2mA Voltage - Output (Min/Fixed): 10V Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1236
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814110-LT1236BIS8-10 #TRPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Current - Output: 10mA Voltage - Input: 11.5V ~ 40V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Current - Supply: 2mA Voltage - Output (Min/Fixed): 10V Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1236
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1236BIS8-10#TRPBF - 814110-LT1236BIS8-10#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1236BIS8-10#TRPBF
814110-LT1236BIS8-10#TRPBF
PMIC - PMIC - Voltage Reference - LT1236BIS8-10#TRPBF 814110-LT1236BIS8-10#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814110-LT1236BIS8-10 #TRPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Current - Output: 10mA Voltage - Input: 11.5V ~ 40V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Current - Supply: 2mA Voltage - Output (Min/Fixed): 10V Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1236

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814110-LT1236BIS8-10#TRPBF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Current - Output: 10mA
Voltage - Input: 11.5V ~ 40V
Output Type: Fixed
Reference Type: Series, Shunt, Buried Zener
Current - Supply: 2mA
Voltage - Output (Min/Fixed): 10V
Noise - 0.1Hz to 10Hz: 6μVp-p
Noise - 10Hz to 10kHz: 3.5μVrms
Current - Cathode: 1.7mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT1236

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 814110-LT1236BIS8-10#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1236BIS8-10#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - REF01CN8#PBF - 122072-REF01CN8#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 65 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF - 136201-LT1460FCMS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF - 131343-LT1790AIS6-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details