Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE 814023-LT3640IFE

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814023-LT3640IFE Packaging: Tube Mounting Style: SMD Current - Output: 1.1A, 1.3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.6V, 1.265V Synchronous Rectifier: No Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 35V Maximum Output Voltage: 33.97V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814023-LT3640IFE Packaging: Tube Mounting Style: SMD Current - Output: 1.1A, 1.3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.6V, 1.265V Synchronous Rectifier: No Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 35V Maximum Output Voltage: 33.97V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE - 814023-LT3640IFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE
814023-LT3640IFE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE 814023-LT3640IFE
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814023-LT3640IFE Packaging: Tube Mounting Style: SMD Current - Output: 1.1A, 1.3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.6V, 1.265V Synchronous Rectifier: No Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 35V Maximum Output Voltage: 33.97V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814023-LT3640IFE
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.1A, 1.3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.6V, 1.265V
Synchronous Rectifier: No
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 35V
Maximum Output Voltage: 33.97V
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 814023-LT3640IFE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 28-TSSOP Exposed Pad
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1173CS8#PBF - 020235-LT1173CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN#PBF - 020505-LTC1735CGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details