Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480HMSE#PBF 814022-LT3480HMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814022-LT3480HMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT3480
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814022-LT3480HMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT3480
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480HMSE#PBF - 814022-LT3480HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480HMSE#PBF
814022-LT3480HMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480HMSE#PBF 814022-LT3480HMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814022-LT3480HMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT3480

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814022-LT3480HMSE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Output (Min/Fixed): 0.79V
Synchronous Rectifier: No
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 20V
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: LT3480

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 814022-LT3480HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480HMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD-3#PBF - 020594-LTC3633AIUFD-3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details