Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3636IUFD#PBF 813893-LTC3636IUFD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813893-LTC3636IUFD#P BF Packaging: Tube Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Adjustable Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 3.1V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: No Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V Maximum Output Voltage: 5V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LTC3636
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813893-LTC3636IUFD#P BF Packaging: Tube Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Adjustable Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 3.1V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: No Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V Maximum Output Voltage: 5V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LTC3636
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3636IUFD#PBF - 813893-LTC3636IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3636IUFD#PBF
813893-LTC3636IUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3636IUFD#PBF 813893-LTC3636IUFD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813893-LTC3636IUFD#P BF Packaging: Tube Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Adjustable Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 3.1V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: No Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V Maximum Output Voltage: 5V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LTC3636

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813893-LTC3636IUFD#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Adjustable
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 3.1V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: No
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
Maximum Output Voltage: 5V
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Part Number Series: LTC3636

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 813893-LTC3636IUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3636IUFD#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.5#TRMPBF - 100107-LTC3406BES5-1.5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1302CS8#TRPBF - 1058114-LT1302CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270CT#PBF - 041237-LT1270CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details