Win Source Electronics Resistor Networks, Arrays - LT5400BHMS8E-2#PBF 813836-LT5400BHMS8E-2#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813836-LT5400BHMS8E- 2#PBF Packaging: Tube Mounting Style: SMD Applications: Voltage Divider (TCR Matched) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±0.2ppm/°C Part Number Series: LT5400
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813836-LT5400BHMS8E- 2#PBF Packaging: Tube Mounting Style: SMD Applications: Voltage Divider (TCR Matched) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±0.2ppm/°C Part Number Series: LT5400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - LT5400BHMS8E-2#PBF
813836-LT5400BHMS8E-2#PBF
Resistor Networks, Arrays - LT5400BHMS8E-2#PBF 813836-LT5400BHMS8E-2#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813836-LT5400BHMS8E- 2#PBF Packaging: Tube Mounting Style: SMD Applications: Voltage Divider (TCR Matched) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±0.2ppm/°C Part Number Series: LT5400

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813836-LT5400BHMS8E-2#PBF
Packaging: Tube
Mounting Style: SMD
Applications: Voltage Divider (TCR Matched)
Tolerance: ±15%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 800mW
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Height - Seated (Maximum): 0.043" (1.10mm)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.025%
Resistor-Ratio-Drift: ±0.2ppm/°C
Part Number Series: LT5400

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 813836-LT5400BHMS8E-2#PBF
Product Name Resistor Networks, Arrays - LT5400BHMS8E-2#PBF
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Tolerance 15 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2512-01-R200-F - 1070877-LRC-LR2512-01-R200-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R025-F - 1070952-LRC-LRF2512-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B - 1084352-PFC-W0805R-03-4021-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
View Details
Resistor Networks, Arrays - LT5400BCMS8E-8#PBF - 1059908-LT5400BCMS8E-8#PBF - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 to 9000 ohms
View Details