Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3546IFE#PBF 813803-LTC3546IFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813803-LTC3546IFE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 1A, 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 750kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LTC3546
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813803-LTC3546IFE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 1A, 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 750kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LTC3546
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3546IFE#PBF - 813803-LTC3546IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3546IFE#PBF
813803-LTC3546IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3546IFE#PBF 813803-LTC3546IFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813803-LTC3546IFE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 1A, 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 750kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LTC3546

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813803-LTC3546IFE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 1A, 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz, 750kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5V
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: LTC3546

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 813803-LTC3546IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3546IFE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 28-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data