Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-3.3 813756-LT3971EDD-3.3

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813756-LT3971EDD-3.3 Packaging: Tube Mounting Style: SMD Current - Output: 1.2A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 38V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813756-LT3971EDD-3.3 Packaging: Tube Mounting Style: SMD Current - Output: 1.2A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 38V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-3.3 - 813756-LT3971EDD-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-3.3
813756-LT3971EDD-3.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-3.3 813756-LT3971EDD-3.3
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813756-LT3971EDD-3.3 Packaging: Tube Mounting Style: SMD Current - Output: 1.2A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 38V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813756-LT3971EDD-3.3
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 38V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 813756-LT3971EDD-3.3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-3.3
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Unlock Full Specs
to access all available technical data