Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813755-LT3083IDF#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 12-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 14V
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 14V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.42V at 3A
Current - Quiescent (Iq): 50.5μA
Part Number Series: LT3083
Current - Supply (Maximum): 1mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 813755-LT3083IDF#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3083IDF#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |
| Output Voltage | 14 volts |