Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 813608-AFBR-79EADZ
Mounting Style: Pluggable, QSFP+
Connector Type: MTP (MPO)
Data Rate: 40Gbe
Wavelength: 850nm
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 813608-AFBR-79EADZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-79EADZ |
| Device Type | Rec-Trans |