Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-1.8#PBF 813562-LT1764AEFE-1.8#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813562-LT1764AEFE-1. 8#PBF Packaging: Tube Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813562-LT1764AEFE-1. 8#PBF Packaging: Tube Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-1.8#PBF - 813562-LT1764AEFE-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-1.8#PBF
813562-LT1764AEFE-1.8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-1.8#PBF 813562-LT1764AEFE-1.8#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813562-LT1764AEFE-1. 8#PBF Packaging: Tube Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813562-LT1764AEFE-1.8#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.66V at 3A
Current - Quiescent (Iq): 1.5mA
Part Number Series: LT1764
Current - Supply (Maximum): 200mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 813562-LT1764AEFE-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-1.8#PBF
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data