Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1083MK 813440-LT1083MK

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813440-LT1083MK Packaging: Tube Mounting Style: Through Hole Current - Output: 7.5A Number of Regulators: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3 Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: TO-204AA, TO-3 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: LT1083
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813440-LT1083MK Packaging: Tube Mounting Style: Through Hole Current - Output: 7.5A Number of Regulators: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3 Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: TO-204AA, TO-3 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: LT1083
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1083MK - 813440-LT1083MK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1083MK
813440-LT1083MK
PMIC - PMIC - Voltage Regulators - Linear - LT1083MK 813440-LT1083MK
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813440-LT1083MK Packaging: Tube Mounting Style: Through Hole Current - Output: 7.5A Number of Regulators: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3 Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: TO-204AA, TO-3 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: LT1083

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813440-LT1083MK
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 7.5A
Number of Regulators: 1
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-3
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: TO-204AA, TO-3
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Part Number Series: LT1083

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 813440-LT1083MK
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1083MK
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E-5#TRPBF - 002758-LT3010EMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-3.3#TRPBF - 020221-LT1121IST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD#PBF - 020382-LT3014EDD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-3.3#PBF - 1058477-LT1585ACT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details