Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 813377-AFCT-5715ALZ
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 1.25Gbd
Wavelength: 1310nm
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.14V ~ 3.47V
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 813377-AFCT-5715ALZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFCT-5715ALZ |
| Device Type | Rec-Trans |