Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN#PBF 813351-LT1080CN#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813351-LT1080CN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Supplier Device Package: 18-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: LT1080
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813351-LT1080CN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Supplier Device Package: 18-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: LT1080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN#PBF - 813351-LT1080CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN#PBF
813351-LT1080CN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN#PBF 813351-LT1080CN#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813351-LT1080CN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Supplier Device Package: 18-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: LT1080

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813351-LT1080CN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Supplier Device Package: 18-DIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 18-DIP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: LT1080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 813351-LT1080CN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN#PBF
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1686CS8#PBF - 1061025-LTC1686CS8#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2802CDE#TRPBF - 1062021-LTC2802CDE#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details