Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813318-LTP5901IPC-IP
Packaging: Tray
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Smartmesh IP , 6LoWPAN
Data Rate: 250kbps
Memory Size: 512kB Flash, 72kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 8dBm
Sensitivity: -95dBm
Current - Receiving: 4.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: 802.15.4
Modulation: DSSS
Serial Interfaces: SPI, UART
Current - Transmitting: 5.4mA ~ 9.7mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.1V ~ 3.76V
Part Number Series: LTP5901
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 813318-LTP5901IPC-IPMA1D1#PBF |
| Product Name | RF Transceiver Modules - LTP5901IPC-IPMA1D1#PBF |
| Device Type | Rec-Trans |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -95 dBm |