Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#PBF 813317-LT8705EUHF#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813317-LT8705EUHF#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 52 MSL Level: 1 (Unlimited) Part Number Series: LT8705 Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813317-LT8705EUHF#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 52 MSL Level: 1 (Unlimited) Part Number Series: LT8705 Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#PBF - 813317-LT8705EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#PBF
813317-LT8705EUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#PBF 813317-LT8705EUHF#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813317-LT8705EUHF#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 52 MSL Level: 1 (Unlimited) Part Number Series: LT8705 Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813317-LT8705EUHF#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 52
MSL Level: 1 (Unlimited)
Part Number Series: LT8705
Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 813317-LT8705EUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#PBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details